"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
4/PS/BMT/0.1/1R/STR/
4 Pos Gold Pin Header, 2.54mm Pitch, Through Hole, 2A Product overview: 961104-6404-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-961104-6404-AR can be used for catalog matching and distributor lookup.
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9457-04-ND | 961104-6404-AR | 314-961104-6404-AR |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Through-Hole 2A Electronic Connector |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps |