Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header - Surface Mount - Double row - 10 Positions - 2.00mm (0.079in) Pitch ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-110TRLF.
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
MINITEK 2.0-95615-110TRLF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95615-110TRLF | 609-95615-110TRLFTR-ND | 63K1811 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek 2.0-95615-110Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |