"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, HEADER, 26 POSITION, 2MM; Connector Systems:Board-to-Boa
CONN HEADER SMD 26POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M6491-ND | 12P6906 | 957226-2000-AR-TP |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 26 Position, 2Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |