Amphenol Corporation BergStik ® 95293-401A06LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Single Row,6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95293-401A06LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Single Row,6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95293-401A06LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95293-401A06LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95293-401A06LF
BergStik ® 95293-401A06LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Single Row,6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95293-401A06LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Single Row,6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95293-401A06LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-95293-401A06LF
SMD Electronic Connector 2027-95293-401A06LF
6 Pos 2.54mm Straight SMD Header, Tin Plated Bronze Product overview: 95293-401A06LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95293-401A06LF can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Straight SMD Header, Tin Plated Bronze Product overview: 95293-401A06LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95293-401A06LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-4398-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4398-6-ND
Headers, Male Pins 609-4398-6-ND
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-4398-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4398-1-ND
Headers, Male Pins 609-4398-1-ND
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-4398-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4398-2-ND
Headers, Male Pins 609-4398-2-ND
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 95293-401A06LF - 858692-95293-401A06LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 95293-401A06LF
858692-95293-401A06LF
Rectangular Connectors - 95293-401A06LF 858692-95293-401A06LF
Manufacturer: AMPHENOL Win Source Part Number: 858692-95293-401A06L F Series: BERGSTIK® Operating Temperature Range: -65°C ~ 130°C Features: Connector Header Surface Mount 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: 95293 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 520 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-4398-2, 609-4398-1, 609-4398-6, 95293401A06LF, 2266-95293-401A06LF, -95293-401A06LF

Manufacturer: AMPHENOL
Win Source Part Number: 858692-95293-401A06LF
Series: BERGSTIK®
Operating Temperature Range: -65°C ~ 130°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 95293
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 520
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-4398-2, 609-4398-1, 609-4398-6, 95293401A06LF, 2266-95293-401A06LF, -95293-401A06LF

Buy Now Datasheet
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 65AC3200 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
65AC3200
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 65AC3200
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95293 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95293 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 52Y0296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
52Y0296
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 52Y0296
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95293 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95293 Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 6POS 2.54MM SMD - 44-95293-401A06LF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 6POS 2.54MM SMD
44-95293-401A06LF
CONN HEADER 6POS 2.54MM SMD 44-95293-401A06LF
CONN HEADER 6POS 2.54MM SMD

CONN HEADER 6POS 2.54MM SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95293-401A06LF 2027-95293-401A06LF 609-4398-6-ND 858692-95293-401A06LF 65AC3200 44-95293-401A06LF
Product Name BergStik ® SMD Electronic Connector Headers, Male Pins Rectangular Connectors - 95293-401A06LF Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions CONN HEADER 6POS 2.54MM SMD
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Surface Mount Solder Surface Mount Solder
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-4916-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 2262-A79629-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details