"30 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"
Manufacturer: 3M
Win Source Part Number: 1004855-953430-6602-
Packaging: Tube/Rail
Number of Positions: 30
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 1000VDC
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 40μin (1.02μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.169" (4.30mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M9227-ND | 1004855-953430-6602-AR |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - 953430-6602-AR |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 1000 volts | 1000 volts |