3M Headers, Receptacles, Female Sockets 953114-2000-AR-PR

Description
"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M9390TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M9390TR-ND
Headers, Receptacles, Female Sockets 3M9390TR-ND
"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Board Connector, 14 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket 3M - 14AK4436 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 14 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket 3M
14AK4436
Board Connector, 14 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket 3M 14AK4436
BOARD CONNECTOR, 14 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, SURFACE MOUNT TERMINAL, SOCKET

BOARD CONNECTOR, 14 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, SURFACE MOUNT TERMINAL, SOCKET

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 953114-2000-AR-PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
953114-2000-AR-PR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 953114-2000-AR-PR
CONN RCPT 14POS 0.079 GOLD SMD

CONN RCPT 14POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M9390TR-ND 14AK4436 953114-2000-AR-PR
Product Name Headers, Receptacles, Female Sockets Board Connector, 14 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 1000 volts 1000 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - A123191-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A29051-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers