Amphenol Corporation Clincher™ 95736-109LF

Description
Clincher™, Clincher™ Flex Connectors, Right Angle Header, Single row, 9 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 95736-109LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Right Angle Header, Single row, 9 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 95736-109LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 95736-109LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
95736-109LF
Clincher™ 95736-109LF
Clincher™, Clincher™ Flex Connectors, Right Angle Header, Single row, 9 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 95736-109LF

Clincher™, Clincher™ Flex Connectors, Right Angle Header, Single row, 9 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 95736-109LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
350-95736-109LF
Electronic Connector 350-95736-109LF
9 Pos 2.54mm RA Solder Header, Gold Plated Copper Alloy Product overview: 95736-109LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-95736-109LF can be used for catalog matching and distributor lookup.

9 Pos 2.54mm RA Solder Header, Gold Plated Copper Alloy Product overview: 95736-109LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-95736-109LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-95736-109LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-95736-109LF-ND
Headers, Male Pins 609-95736-109LF-ND
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 9Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 75K6114 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 9Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
75K6114
Conn, R/a Header, 9Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 75K6114
CONN, R/A HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Clincher 95736 Series RoHS Compliant: Yes

CONN, R/A HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Clincher 95736 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 95736-109LF 350-95736-109LF 609-95736-109LF-ND 75K6114
Product Name Clincher™ Electronic Connector Headers, Male Pins Conn, R/a Header, 9Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Geometry Right Angle
Voltage Rating 1500 volts 1500 volts
Current Rating 2.0 amps 2.0 amps 2.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data