Amphenol Corporation BergStik ® 95687-416HLF

Description
BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 9.14 mm (0.36in) Mating, 9.14 mm (0.36in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95687-416HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 9.14 mm (0.36in) Mating, 9.14 mm (0.36in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95687-416HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95687-416HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95687-416HLF
BergStik ® 95687-416HLF
BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 9.14 mm (0.36in) Mating, 9.14 mm (0.36in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95687-416HLF.

BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 9.14 mm (0.36in) Mating, 9.14 mm (0.36in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95687-416HLF.

Supplier's Site Datasheet
Headers, Male Pins - 95687-416HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
95687-416HLF-ND
Headers, Male Pins 95687-416HLF-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
95687-416Hlf-B/s Ii Amphenol Communications Solutions - 95AJ5644 - Newark, An Avnet Company
Chicago, IL, United States
95687-416Hlf-B/s Ii Amphenol Communications Solutions
95AJ5644
95687-416Hlf-B/s Ii Amphenol Communications Solutions 95AJ5644
95687-416HLF-B/S II

95687-416HLF-B/S II

Supplier's Site
B/s Ii-95687-416Hlf / 2800 Rohs Compliant Amphenol Communications Solutions - 52Y0341 - Newark, An Avnet Company
Chicago, IL, United States
B/s Ii-95687-416Hlf / 2800 Rohs Compliant Amphenol Communications Solutions
52Y0341
B/s Ii-95687-416Hlf / 2800 Rohs Compliant Amphenol Communications Solutions 52Y0341
B/S II-95687-416HLF / 2800 ROHS COMPLIANT: YES

B/S II-95687-416HLF / 2800 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 95687-416HLF 95687-416HLF-ND 95AJ5644
Product Name BergStik ® Headers, Male Pins 95687-416Hlf-B/s Ii Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header
Termination Through Hole
Voltage Rating 1500 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-103309-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details