"Connector Header Through Hole 25 position 0.100"" (2.54mm)"
CONN HEADER VERT 25POS 2.54MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M155862-25-ND | 961125-6804-AR |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Current Rating | 2.0 amps | 2.0 amps |