Clincher™, Clincher™ Flex Connectors, Vertical Header, Single row, 15 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 95735-115LF
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
95735-115LF-CLINCHER
CONN, HEADER, 15POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95735-115LF | 609-95735-115LF-ND | 80AH1321 | 66K0177 |
| Product Name | Clincher™ | Headers, Male Pins | 95735-115Lf-Clincher Vertical Rohs Compliant Amphenol | Conn, Header, 15Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Voltage Rating | 1500 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |