"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 6POS 0.1 GOLD PCB R/A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M9535-ND | 960106-7102-AR |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 1000 volts | 1000 volts |
| Current Rating | 2.0 amps | 2.0 amps |