BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Single Row, 3 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95293-101A03LF.
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
BERGSTIK / Tap/Rl RoHS Compliant: Yes
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95293-101A03LF | 609-95293-101A03LFCT-ND | 78M4883 | 27AJ4058 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Surface Mount | Surface Mount Straight | ||
| Voltage Rating | 1500 volts |