DigiKey Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| AC DC Converters Output Input | |
| DC DC Converter Output Input | |
| Enclosed AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 1.67A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 2A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 3.33A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 5.83A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.33A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 1.33A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 1.6A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 2.66A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 3.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 4.67A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 900mA 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.66A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 1A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.92A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 830mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 1.21A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 2.4A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 4.55A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 9.1A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 1.05A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 1.46A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.08A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 63mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 820mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 2.22A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 305 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 2A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 400mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.6A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 20A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 300mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 4A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 900mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 1A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 28V 10.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 8.33A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 56V 5.35A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input |
| << Prev | Next >> |