XP Power AC DC Converters VCP05US15

Description
Open Frame AC DC Converters 1 Output 15V 300mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 300mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2260-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2260-ND
AC DC Converters 1470-2260-ND
Open Frame AC DC Converters 1 Output 15V 300mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 300mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Xp Power - 94T6171 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Xp Power
94T6171
Ac-Dc Conv, Pcb Mount, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Xp Power 94T6171
AC-DC CONV, PCB MOUNT, 1 O/P, 4.5W, 300mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:35.5mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 4.5W, 300mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:35.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2260-ND 94T6171
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Current 0.3000 amps 0.3000 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details