XP Power VCS Series DC Power Supply VCS50US12

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS50US12 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS50US12
VCS Series DC Power Supply VCS50US12
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2283-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2283-ND
AC DC Converters 1470-2283-ND
Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 4.2A, 12V; Power Supply Approvals Xp Power - 68R2924 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 4.2A, 12V; Power Supply Approvals Xp Power
68R2924
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 4.2A, 12V; Power Supply Approvals Xp Power 68R2924
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 4.2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 4.2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Low Cost, Cased, 50W 12V 4.2A; No. Of Outputs Xp Power - 78R5333 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Low Cost, Cased, 50W 12V 4.2A; No. Of Outputs Xp Power
78R5333
Psu, Low Cost, Cased, 50W 12V 4.2A; No. Of Outputs Xp Power 78R5333
PSU, LOW COST, CASED, 50W 12V 4.2A; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, LOW COST, CASED, 50W 12V 4.2A; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VCS50US12 1470-2283-ND 68R2924 78R5333
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 50W, 4.2A, 12V; Power Supply Approvals Xp Power Psu, Low Cost, Cased, 50W 12V 4.2A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LM 18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details