XP Power AC DC Converters VCT60US24

Description
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2295-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2295-ND
AC DC Converters 1470-2295-ND
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 3.1A, 24V; Power Supply Approvals Xp Power - 04R9680 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 3.1A, 24V; Power Supply Approvals Xp Power
04R9680
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 3.1A, 24V; Power Supply Approvals Xp Power 04R9680
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 3.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:3.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 3.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:3.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2295-ND 04R9680
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 60W, 3.1A, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details