XP Power VCS Series DC Power Supply VCS50US15

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS50US15 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS50US15
VCS Series DC Power Supply VCS50US15
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2284-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2284-ND
AC DC Converters 1470-2284-ND
Enclosed AC DC Converters 1 Output 15V 3.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 3.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 3.3A, 15V; Power Supply Approvals Xp Power - 68R2925 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 3.3A, 15V; Power Supply Approvals Xp Power
68R2925
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 3.3A, 15V; Power Supply Approvals Xp Power 68R2925
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 3.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 3.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

Supplier's Site
Psu, Low Cost, Cased, 50W 15V 3.3A; No. Of Outputs Xp Power - 78R5334 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Low Cost, Cased, 50W 15V 3.3A; No. Of Outputs Xp Power
78R5334
Psu, Low Cost, Cased, 50W 15V 3.3A; No. Of Outputs Xp Power 78R5334
PSU, LOW COST, CASED, 50W 15V 3.3A; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, LOW COST, CASED, 50W 15V 3.3A; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VCS50US15 1470-2284-ND 68R2925 78R5334
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 50W, 3.3A, 15V; Power Supply Approvals Xp Power Psu, Low Cost, Cased, 50W 15V 3.3A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data