XP Power VCS Series DC Power Supply VCS100US05

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS100US05 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS100US05
VCS Series DC Power Supply VCS100US05
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2277-ND
AC DC Converters 1470-2277-ND
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 14A, 5V; Power Supply Approvals Xp Power - 68R4458 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 14A, 5V; Power Supply Approvals Xp Power
68R4458
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 14A, 5V; Power Supply Approvals Xp Power 68R4458
AC-DC CONVERTER, ENCLOSED, 1 O/P, 70W, 14A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Height:42mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 70W, 14A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Height:42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCS100US05 1470-2277-ND 68R4458
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 70W, 14A, 5V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data