XP Power AC DC Converters VCP15US24

Description
Open Frame AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2267-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2267-ND
AC DC Converters 1470-2267-ND
Open Frame AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VCP15US24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCP15US24
Power Supplies - Board Mount - AC DC Converters VCP15US24
AC/DC CONVERTER 24V 15W

AC/DC CONVERTER 24V 15W

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power - 04R9673 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power
04R9673
Power Supply, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power 04R9673
POWER SUPPLY, AC-DC, MEDICAL, 24V, 0.63A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:38mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 0.63A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2267-ND VCP15US24 04R9673
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
DC Output Current 0.6300 amps 0.6300 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details