XP Power AC DC Converters VCP15US24-E

Description
Enclosed AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2268-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2268-ND
AC DC Converters 1470-2268-ND
Enclosed AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 0.63A; No. Of Outputs Xp Power - 81Y7516 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 0.63A; No. Of Outputs Xp Power
81Y7516
Power Supply, Ac-Dc, Medical, 24V, 0.63A; No. Of Outputs Xp Power 81Y7516
POWER SUPPLY, AC-DC, MEDICAL, 24V, 0.63A; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 0.63A; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2268-ND 81Y7516
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 0.63A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Current 0.6300 amps 0.6300 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products