XP Power VCS Series DC Power Supply VCS70US15

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS70US15 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS70US15
VCS Series DC Power Supply VCS70US15
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2289-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2289-ND
AC DC Converters 1470-2289-ND
Enclosed AC DC Converters 1 Output 15V 4.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 4.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 4.67A, 15V; Power Supply Approvals Xp Power - 68R2930 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 4.67A, 15V; Power Supply Approvals Xp Power
68R2930
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 4.67A, 15V; Power Supply Approvals Xp Power 68R2930
AC-DC CONVERTER, ENCLOSED, 1 O/P, 70W, 4.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:15V; Output Current - Output 1:4.67A; Output Voltage - Output 2:-; Height:40mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 70W, 4.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:15V; Output Current - Output 1:4.67A; Output Voltage - Output 2:-; Height:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCS70US15 1470-2289-ND 68R2930
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 70W, 4.67A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details