XP Power AC DC Converters VCP15US12

Description
Open Frame AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2263-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2263-ND
AC DC Converters 1470-2263-ND
Open Frame AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power - 04R9672 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power
04R9672
Power Supply, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power 04R9672
POWER SUPPLY, AC-DC, MEDICAL, 12V, 1.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:38mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 1.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:38mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCP15US12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCP15US12
Power Supplies - Board Mount - AC DC Converters VCP15US12
AC/DC CONVERTER 12V 15W

AC/DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2263-ND 04R9672 VCP15US12
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details