XP Power VCS Series DC Power Supply VCS70US24

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS70US24 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS70US24
VCS Series DC Power Supply VCS70US24
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2290-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2290-ND
AC DC Converters 1470-2290-ND
Enclosed AC DC Converters 1 Output 24V 2.92A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.92A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 2.92A, 24V; Power Supply Approvals Xp Power - 68R2931 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 2.92A, 24V; Power Supply Approvals Xp Power
68R2931
Ac-Dc Converter, Enclosed, 1 O/p, 70W, 2.92A, 24V; Power Supply Approvals Xp Power 68R2931
AC-DC CONVERTER, ENCLOSED, 1 O/P, 70W, 2.92A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:24V; Output Current - Output 1:2.92A; Output Voltage - Output 2:-; Height:40mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 70W, 2.92A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:24V; Output Current - Output 1:2.92A; Output Voltage - Output 2:-; Height:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCS70US24 1470-2290-ND 68R2931
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 70W, 2.92A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1236467 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details