XP Power AC DC Converters VCP24US05

Description
Open Frame AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2269-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2269-ND
AC DC Converters 1470-2269-ND
Open Frame AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VCP24US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCP24US05
Power Supplies - Board Mount - AC DC Converters VCP24US05
AC/DC CONVERTER 5V 24W

AC/DC CONVERTER 5V 24W

Supplier's Site
Power Supply, Ac-Dc, Medical, 5V, 2.5A; Power Supply Approvals Xp Power - 04R9674 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 2.5A; Power Supply Approvals Xp Power
04R9674
Power Supply, Ac-Dc, Medical, 5V, 2.5A; Power Supply Approvals Xp Power 04R9674
POWER SUPPLY, AC-DC, MEDICAL, 5V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:41.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:41.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2269-ND VCP24US05 04R9674
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 2.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details