XP Power VCS Series DC Power Supply VCS50US24

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC-DC Converter from Xp Power, part number 68R2926, is an enclosed power supply designed to deliver a maximum output of 50W at 24V with a current rating of 2.1A. It operates with an input voltage range of 85-264 VAC and a frequency of 47-63 Hz. The converter features a high efficiency of up to 88% and includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. This model does not require a minimum load and has a hold-up time of 10 ms at full load. It is convection cooled and can operate in ambient temperatures ranging from -25 °C to +70 °C. The unit is compliant with various safety and EMC standards, including IEC60950-1 and EN55022 Class B emissions. The converter is suitable for a variety of applications where a compact and efficient power supply is required, making it a viable option for engineers looking for reliable power solutions.

Datasheet Summary
Powered by GS/AI

The AC-DC Converter from Xp Power, part number 68R2926, is an enclosed power supply designed to deliver a maximum output of 50W at 24V with a current rating of 2.1A. It operates with an input voltage range of 85-264 VAC and a frequency of 47-63 Hz. The converter features a high efficiency of up to 88% and includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. This model does not require a minimum load and has a hold-up time of 10 ms at full load. It is convection cooled and can operate in ambient temperatures ranging from -25 °C to +70 °C. The unit is compliant with various safety and EMC standards, including IEC60950-1 and EN55022 Class B emissions. The converter is suitable for a variety of applications where a compact and efficient power supply is required, making it a viable option for engineers looking for reliable power solutions.

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS50US24 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS50US24
VCS Series DC Power Supply VCS50US24
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2285-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2285-ND
AC DC Converters 1470-2285-ND
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Xp Power - 68R2926 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Xp Power
68R2926
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Xp Power 68R2926
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 2.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 2.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Low Cost, Cased, 50W 24V 2.1A; No. Of Outputs Xp Power - 78R5335 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Low Cost, Cased, 50W 24V 2.1A; No. Of Outputs Xp Power
78R5335
Psu, Low Cost, Cased, 50W 24V 2.1A; No. Of Outputs Xp Power 78R5335
PSU, LOW COST, CASED, 50W 24V 2.1A; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, LOW COST, CASED, 50W 24V 2.1A; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VCS50US24 1470-2285-ND 68R2926 78R5335
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Xp Power Psu, Low Cost, Cased, 50W 24V 2.1A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details