XP Power VCS Series DC Power Supply VCS100US12

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS100US12 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS100US12
VCS Series DC Power Supply VCS100US12
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2278-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2278-ND
AC DC Converters 1470-2278-ND
Enclosed AC DC Converters 1 Output 12V 8.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 8.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Enclosed, 12V, 8.33A, 100W; No. Of Outputs Xp Power - 78R5328 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Enclosed, 12V, 8.33A, 100W; No. Of Outputs Xp Power
78R5328
Power Supply, Enclosed, 12V, 8.33A, 100W; No. Of Outputs Xp Power 78R5328
POWER SUPPLY, ENCLOSED, 12V, 8.33A, 100W; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, ENCLOSED, 12V, 8.33A, 100W; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCS100US12 1470-2278-ND 78R5328
Product Name VCS Series DC Power Supply AC DC Converters Power Supply, Enclosed, 12V, 8.33A, 100W; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
CompactLogix DC 4A/2A Power Supply - 1769-PB4K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Switching Power Supplies - 1227802 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details