XP Power AC DC Converters VCT60US12

Description
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2293-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2293-ND
AC DC Converters 1470-2293-ND
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 6.3A, 12V; Power Supply Approvals Xp Power - 04R9678 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 6.3A, 12V; Power Supply Approvals Xp Power
04R9678
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 6.3A, 12V; Power Supply Approvals Xp Power 04R9678
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 6.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Depth:101.6mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 6.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Depth:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2293-ND 04R9678
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 60W, 6.3A, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details