XP Power AC DC Converters VCP15US05

Description
Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2261-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2261-ND
AC DC Converters 1470-2261-ND
Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 2A; Power Supply Approvals Xp Power - 04R9671 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 2A; Power Supply Approvals Xp Power
04R9671
Power Supply, Ac-Dc, Medical, 5V, 2A; Power Supply Approvals Xp Power 04R9671
POWER SUPPLY, AC-DC, MEDICAL, 5V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:38mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:38mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Medical, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power - 26R7561 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Medical, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power
26R7561
Ac/dc Pcb Mount Power Supply, Medical, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power 26R7561
AC/DC PCB Mount Power Supply, Medical, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Medical, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCP15US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCP15US05
Power Supplies - Board Mount - AC DC Converters VCP15US05
AC/DC CONVERTER 5V 15W

AC/DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2261-ND 04R9671 26R7561 VCP15US05
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 2A; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Medical, Fixed, 90 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
DC Output Current 2 amps 2 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers