XP Power VCS Series DC Power Supply VCS50US48

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS50US48 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS50US48
VCS Series DC Power Supply VCS50US48
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2286-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2286-ND
AC DC Converters 1470-2286-ND
Enclosed AC DC Converters 1 Output 48V 1.05A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 1.05A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 1.05A, 48V; Power Supply Approvals Xp Power - 68R2927 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 1.05A, 48V; Power Supply Approvals Xp Power
68R2927
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 1.05A, 48V; Power Supply Approvals Xp Power 68R2927
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 1.05A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:48V; Output Current - Output 1:1.05A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 1.05A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:48V; Output Current - Output 1:1.05A; Output Voltage - Output 2:-; Height:36mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCS50US48 1470-2286-ND 68R2927
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 50W, 1.05A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details