The VCS70US12 is a DC power supply from the VCS Series by XP Power, designed to deliver 12 V output at a maximum current of 5.83 A, providing a total output power of 70 W. It features an efficiency rating of 87% and has a ripple and noise specification of 120 mV. The power supply operates within an input voltage range of 85-264 VAC and is convection cooled, making it suitable for various industrial applications. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The operating temperature range is -25 °C to +70 °C, with a maximum altitude of 3000 m. The unit is compliant with multiple safety standards, including IEC60950-1 and UL62368-1, making it a robust choice for engineers seeking a reliable power supply solution.
• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost
Enclosed AC DC Converters 1 Output 12V 5.83A 85 ~ 264 VAC Input
PSU, LOW COST, CASED, 70W 12V 5.83A; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:12V; Output Current - Output 1:5.83A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VCS70US12 | 1470-2288-ND | 78R5338 |
| Product Name | VCS Series DC Power Supply | AC DC Converters | Psu, Low Cost, Cased, 70W 12V 5.83A; No. Of Outputs Xp Power |
| Type | DC Power Supply | AC/DC Converter; 1 | |
| Technology | Switching Power Supply | ||
| Applications | Instrumentation, Industrial | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |