XP Power AC DC Converters VCP15US15

Description
Open Frame AC DC Converters 1 Output 15V 900mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 900mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2265-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2265-ND
AC DC Converters 1470-2265-ND
Open Frame AC DC Converters 1 Output 15V 900mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 900mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VCP15US15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCP15US15
Power Supplies - Board Mount - AC DC Converters VCP15US15
AC/DC CONVERTER 15V 15W

AC/DC CONVERTER 15V 15W

Supplier's Site
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 900Ma, 15V; Power Supply Approvals Xp Power - 94T6172 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 900Ma, 15V; Power Supply Approvals Xp Power
94T6172
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 900Ma, 15V; Power Supply Approvals Xp Power 94T6172
AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 900mA, 15V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:900mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 900mA, 15V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:900mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2265-ND VCP15US15 94T6172
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 900Ma, 15V; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
DC Output Current 0.9000 amps 0.9000 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers