XP Power AC DC Converters VCP05US05

Description
Open Frame AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2258-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2258-ND
AC DC Converters 1470-2258-ND
Open Frame AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Psu, Ac/dc, 5 W, Pcb Mount 5V, 1A; No. Of Outputs Xp Power - 26R3050 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac/dc, 5 W, Pcb Mount 5V, 1A; No. Of Outputs Xp Power
26R3050
Psu, Ac/dc, 5 W, Pcb Mount 5V, 1A; No. Of Outputs Xp Power 26R3050
PSU, AC/DC, 5 W, PCB MOUNT 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, AC/DC, 5 W, PCB MOUNT 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCP05US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCP05US05
Power Supplies - Board Mount - AC DC Converters VCP05US05
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2258-ND 26R3050 VCP05US05
Product Name AC DC Converters Psu, Ac/dc, 5 W, Pcb Mount 5V, 1A; No. Of Outputs Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
DC Output Current 1 amps 1 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data