XP Power VCS Series DC Power Supply VCS100US15

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS Series DC Power Supply - VCS100US15 - XP Power
Sunnyvale, CA, USA
VCS Series DC Power Supply
VCS100US15
VCS Series DC Power Supply VCS100US15
• 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• <0.5 W No Load Input Power
• Convection Cooled
• Class B Conducted & Radiated Emissions
• Low Cost

Supplier's Site Datasheet
AC DC Converters - 1470-2279-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2279-ND
AC DC Converters 1470-2279-ND
Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 100W, 6.67A, 15V; Power Supply Approvals Xp Power - 68R4460 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 100W, 6.67A, 15V; Power Supply Approvals Xp Power
68R4460
Ac-Dc Converter, Enclosed, 1 O/p, 100W, 6.67A, 15V; Power Supply Approvals Xp Power 68R4460
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 6.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:-; Height:42mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 6.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:-; Height:42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCS100US15 1470-2279-ND 68R4460
Product Name VCS Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 100W, 6.67A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supplies, DLM 3-4 kW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 600.0 volts
AC Output Current 5 to 450 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details