Caddock Electronics, Inc. Through Hole Resistors USF371-20.0M-0.01%-5PPM

Description
20 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
20 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-USF371-20.0M-0.01%-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-USF371-20.0M-0.01%-5PPM-ND
Through Hole Resistors 683-USF371-20.0M-0.01%-5PPM-ND
20 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

20 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 20M, 0.75W, Radial; Resistance Caddock - 45AC5883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 0.75W, Radial; Resistance Caddock
45AC5883
Res, 20M, 0.75W, Radial; Resistance Caddock 45AC5883
RES, 20M, 0.75W, RADIAL; Resistance:20Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:-; Product Diameter:

RES, 20M, 0.75W, RADIAL; Resistance:20Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-USF371-20.0M-0.01%-5PPM-ND 45AC5883
Product Name Through Hole Resistors Res, 20M, 0.75W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details