Caddock Electronics, Inc. Resistor Networks, Arrays USVD2-B10M-010-02

Description
100k, 9.9M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 4-SIP Variation
Request a Quote Datasheet
Description
100k, 9.9M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 4-SIP Variation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - USVD2-B10M-010-02-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
USVD2-B10M-010-02-ND
Resistor Networks, Arrays USVD2-B10M-010-02-ND
100k, 9.9M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 4-SIP Variation

100k, 9.9M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 4-SIP Variation

Buy Now Datasheet
Resistor, Voltage Divider, 100K, 9.9M; Resistance R1 Caddock - 55M3768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Voltage Divider, 100K, 9.9M; Resistance R1 Caddock
55M3768
Resistor, Voltage Divider, 100K, 9.9M; Resistance R1 Caddock 55M3768
RESISTOR, VOLTAGE DIVIDER, 100K, 9.9M; Resistance R1:9.9Mohm; Product Range:USVD Series; Resistance R2:100kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:4Pins RoHS Compliant: Yes

RESISTOR, VOLTAGE DIVIDER, 100K, 9.9M; Resistance R1:9.9Mohm; Product Range:USVD Series; Resistance R2:100kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USVD2-B10M-010-02-ND 55M3768
Product Name Resistor Networks, Arrays Resistor, Voltage Divider, 100K, 9.9M; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP Variation SIP
Resistance Range 100000 to 9.90E6 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details