Caddock Electronics, Inc. Through Hole Resistors USF340-10.0M-0.1%-5PPM

Description
10 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
10 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-10.0M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-10.0M-B-5PPM-ND
Through Hole Resistors USF340-10.0M-B-5PPM-ND
10 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

10 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 10M, 0.33W, Radial, Metal Film; Resistance Caddock - 41AK2407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.33W, Radial, Metal Film; Resistance Caddock
41AK2407
Res, 10M, 0.33W, Radial, Metal Film; Resistance Caddock 41AK2407
RES, 10M, 0.33W, RADIAL, METAL FILM; Resistance:10Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:300V

RES, 10M, 0.33W, RADIAL, METAL FILM; Resistance:10Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF340-10.0M-B-5PPM-ND 41AK2407
Product Name Through Hole Resistors Res, 10M, 0.33W, Radial, Metal Film; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details