Caddock Electronics, Inc. Through Hole Resistors USF340-1.00M-0.01%-5PPM

Description
1 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-1.00M-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-1.00M-T-5PPM-ND
Through Hole Resistors USF340-1.00M-T-5PPM-ND
1 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

1 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Through Hole Resistors - 8885152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8885152
Through Hole Resistors 8885152
Caddock USF340-1.00M-0.01%-5 PPM Resistor

Caddock USF340-1.00M-0.01%-5PPM Resistor

Supplier's Site
Res, 1M, 0.33W, Radial; Resistance Caddock - 45AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.33W, Radial; Resistance Caddock
45AC5871
Res, 1M, 0.33W, Radial; Resistance Caddock 45AC5871
RES, 1M, 0.33W, RADIAL; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

RES, 1M, 0.33W, RADIAL; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number USF340-1.00M-T-5PPM-ND 8885152 45AC5871
Product Name Through Hole Resistors Through Hole Resistors Res, 1M, 0.33W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Aluminum oxide
Mounting / Packaging Radial ThroughHole Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details