Riedon, Inc. Through Hole Resistors UT1/2A-0R4F1

Description
RES AXL 0.4W 0.4 OHM 1% 120PPM
Request a Quote Datasheet
Description
RES AXL 0.4W 0.4 OHM 1% 120PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UT1/2A-0R4F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UT1/2A-0R4F1-ND
Through Hole Resistors 696-UT1/2A-0R4F1-ND
RES AXL 0.4W 0.4 OHM 1% 120PPM

RES AXL 0.4W 0.4 OHM 1% 120PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UT1/2A-0R4F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers