Riedon, Inc. Through Hole Resistors UT2A-3R16F1

Description
RES 3.16 OHM 1% AXIAL 2.5W
Request a Quote Datasheet
Description
RES 3.16 OHM 1% AXIAL 2.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UT2A-3R16F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UT2A-3R16F1-ND
Through Hole Resistors UT2A-3R16F1-ND
RES 3.16 OHM 1% AXIAL 2.5W

RES 3.16 OHM 1% AXIAL 2.5W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number UT2A-3R16F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers