Riedon, Inc. Through Hole Resistors UT1/2A-0R15F1

Description
RES AXL 0.4W 0.15 OHM 1% 120PPM
Request a Quote Datasheet
Description
RES AXL 0.4W 0.15 OHM 1% 120PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UT1/2A-0R15F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UT1/2A-0R15F1-ND
Through Hole Resistors 696-UT1/2A-0R15F1-ND
RES AXL 0.4W 0.15 OHM 1% 120PPM

RES AXL 0.4W 0.15 OHM 1% 120PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UT1/2A-0R15F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers