Caddock Electronics, Inc. Through Hole Resistors USF340-20.0K-0.1%-5PPM

Description
20 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-20.0K-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-20.0K-B-5PPM-ND
Through Hole Resistors USF340-20.0K-B-5PPM-ND
20 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

20 kOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number USF340-20.0K-B-5PPM-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details