Riedon, Inc. Through Hole Resistors UTN2B-1R3F1

Description
RES AXL NON-IND 3W 1.3 OHM 1%
Request a Quote Datasheet
Description
RES AXL NON-IND 3W 1.3 OHM 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UTN2B-1R3F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UTN2B-1R3F1-ND
Through Hole Resistors 696-UTN2B-1R3F1-ND
RES AXL NON-IND 3W 1.3 OHM 1%

RES AXL NON-IND 3W 1.3 OHM 1%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UTN2B-1R3F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details