Caddock Electronics, Inc. Through Hole Resistors USF340-10.0K-0.01%-5PPM

Description
10 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-10.0K-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-10.0K-T-5PPM-ND
Through Hole Resistors USF340-10.0K-T-5PPM-ND
10 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

10 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 10K, 0.33W, Radial; Resistance Caddock - 45AC5872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.33W, Radial; Resistance Caddock
45AC5872
Res, 10K, 0.33W, Radial; Resistance Caddock 45AC5872
RES, 10K, 0.33W, RADIAL; Resistance:10kohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

RES, 10K, 0.33W, RADIAL; Resistance:10kohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF340-10.0K-T-5PPM-ND 45AC5872
Product Name Through Hole Resistors Res, 10K, 0.33W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details