Riedon, Inc. Through Hole Resistors UTN1A-0R375F1

Description
RES AXL NON-IND 0.375 OHM 1%
Request a Quote Datasheet
Description
RES AXL NON-IND 0.375 OHM 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UTN1A-0R375F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UTN1A-0R375F1-ND
Through Hole Resistors 696-UTN1A-0R375F1-ND
RES AXL NON-IND 0.375 OHM 1%

RES AXL NON-IND 0.375 OHM 1%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UTN1A-0R375F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details