Caddock Electronics, Inc. Through Hole Resistors USF370-5.00M-0.1%-5PPM

Description
5 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
5 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-5.00M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-5.00M-B-5PPM-ND
Through Hole Resistors USF370-5.00M-B-5PPM-ND
5 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

5 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 5M, 0.75W, Radial, Metal Film; Resistance Caddock - 41AK2413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M, 0.75W, Radial, Metal Film; Resistance Caddock
41AK2413
Res, 5M, 0.75W, Radial, Metal Film; Resistance Caddock 41AK2413
RES, 5M, 0.75W, RADIAL, METAL FILM; Resistance:5Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:1.4kV

RES, 5M, 0.75W, RADIAL, METAL FILM; Resistance:5Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:1.4kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF370-5.00M-B-5PPM-ND 41AK2413
Product Name Through Hole Resistors Res, 5M, 0.75W, Radial, Metal Film; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details