Riedon, Inc. Through Hole Resistors UT1A-0R251B1

Description
RES AXL 1W 0.251 OHM 0.1%
Request a Quote Datasheet
Description
RES AXL 1W 0.251 OHM 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UT1A-0R251B1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UT1A-0R251B1-ND
Through Hole Resistors 696-UT1A-0R251B1-ND
RES AXL 1W 0.251 OHM 0.1%

RES AXL 1W 0.251 OHM 0.1%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UT1A-0R251B1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details