Vishay Intertechnology, Inc. Through Hole Resistors UXB02070F1003BC100

Description
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4865TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4865TB-ND
Through Hole Resistors BC4865TB-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4865CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4865CT-ND
Through Hole Resistors BC4865CT-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 4W Resistor - 53-UXB02070F1003BC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W Resistor
53-UXB02070F1003BC100
Through-Hole 4W Resistor 53-UXB02070F1003BC100
Thin Film Resistors - Through Hole 1/4W 100Kohms 0.1% 10ppm/K Product overview: UXB02070F1003BC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UXB02070F1003BC10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - Through Hole 1/4W 100Kohms 0.1% 10ppm/K Product overview: UXB02070F1003BC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UXB02070F1003BC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number BC4865TB-ND 53-UXB02070F1003BC100
Product Name Through Hole Resistors Through-Hole 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers