Caddock Electronics, Inc. Through Hole Resistors USF340-20.0K-0.01%-5PPM

Description
20 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
20 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-20.0K-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-20.0K-T-5PPM-ND
Through Hole Resistors USF340-20.0K-T-5PPM-ND
20 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

20 kOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 20K, 0.33W, Radial; Resistance Caddock - 45AC5875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.33W, Radial; Resistance Caddock
45AC5875
Res, 20K, 0.33W, Radial; Resistance Caddock 45AC5875
RES, 20K, 0.33W, RADIAL; Resistance:20kohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

RES, 20K, 0.33W, RADIAL; Resistance:20kohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF340-20.0K-T-5PPM-ND 45AC5875
Product Name Through Hole Resistors Res, 20K, 0.33W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details