Caddock Electronics, Inc. Through Hole Resistors USF370-1.00M-0.1%-5PPM

Description
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-1.00M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-1.00M-B-5PPM-ND
Through Hole Resistors USF370-1.00M-B-5PPM-ND
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 1M, 0.75W, Radial, Metal Film; Resistance Caddock - 41AK2411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.75W, Radial, Metal Film; Resistance Caddock
41AK2411
Res, 1M, 0.75W, Radial, Metal Film; Resistance Caddock 41AK2411
RES, 1M, 0.75W, RADIAL, METAL FILM; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:1.4kV

RES, 1M, 0.75W, RADIAL, METAL FILM; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:1.4kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF370-1.00M-B-5PPM-ND 41AK2411
Product Name Through Hole Resistors Res, 1M, 0.75W, Radial, Metal Film; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details