Caddock Electronics, Inc. Through Hole Resistors USF370-10.0M-0.01%-5PPM

Description
10 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
10 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-USF370-10.0M-0.01%-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-USF370-10.0M-0.01%-5PPM-ND
Through Hole Resistors 683-USF370-10.0M-0.01%-5PPM-ND
10 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

10 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 10M, 0.75W, Radial; Resistance Caddock - 66W1128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.75W, Radial; Resistance Caddock
66W1128
Res, 10M, 0.75W, Radial; Resistance Caddock 66W1128
RES, 10M, 0.75W, RADIAL; Resistance:10Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:

RES, 10M, 0.75W, RADIAL; Resistance:10Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-USF370-10.0M-0.01%-5PPM-ND 66W1128
Product Name Through Hole Resistors Res, 10M, 0.75W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details